EN
  • EN
  • DE

AD1854JRSRL

Part No AD1854JRSRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo, 96 kHz, Multibit DAC / DAC 2-CH Delta-Sigma 24-bit Automotive 28-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 170964-AD1854JRSRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1854
Introduction Date April 26, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1854JRSRL CAD Model

Description

AD1854JRSRL Stereo Audio DAC from Analog Devices Inc.

The AD1854JRSRL is a high-performance stereo audio digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-fidelity audio processing technology. This precision audio component is designed to deliver exceptional sound quality and is ideally suited for a wide range of audio applications, including professional audio recording, high-end consumer audio systems, and digital audio workstations.

Key Features

  • 24-bit Resolution: The AD1854JRSRL offers true 24-bit audio data conversion, providing a high dynamic range that ensures detailed and accurate sound reproduction.
  • 192 kHz Sampling Rate: With support for a sampling rate of up to 192 kHz, this DAC is capable of handling high-definition audio streams, making it perfect for audiophiles and professional studios.
  • Differential Outputs: The DAC features differential voltage outputs, which significantly reduce noise and distortion, resulting in a cleaner audio signal.
  • On-chip Dither: The on-chip dither function can be enabled to improve low-level linearity, which is particularly beneficial when dealing with very low signal levels.
  • Single 5V Power Supply: Operating on a single 5V power supply simplifies the power design for audio equipment, making the AD1854JRSRL both energy-efficient and easy to integrate.

Performance and Quality

The AD1854JRSRL is designed with Analog Devices' commitment to performance and quality. It features a signal-to-noise ratio (SNR) of 120 dB and a total harmonic distortion plus noise (THD+N) of -100 dB, which is a testament to its ability to deliver pristine audio clarity. The device also includes a digital interpolation filter and a multi-bit sigma-delta modulator, which work together to ensure smooth and natural sound.

Package and Availability

Encased in a compact 28-lead SOIC package, the AD1854JRSRL is designed for space-conscious audio applications. Its surface-mount form factor makes it suitable for automated manufacturing processes, ensuring a reliable and cost-effective production.

For developers and manufacturers looking for a superior audio conversion solution, the AD1854JRSRL from Analog Devices Inc. stands out as a top choice, delivering professional-grade audio quality in a highly integrated package.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5740 $59.2020
55+ $2.1120 $116.1600
85+ $2.0460 $173.9100
117+ $1.9801 $231.6717
151+ $1.9140 $289.0140
202+ $1.7160 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess