EN
  • EN
  • DE

AD1848KP

Part No AD1848KP
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 16-BIT STEREO CODEC / Stereo Audio Interface 16 b Parallel 68-PLCC (24.23x24.23)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Stereo Audio
Data Interface Parallel
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 86 / 87
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36130-AD1848KP
Ultra Librarian 3D Model Ultra Librarian AD1848KP CAD Model

Description

The AD1848KP, manufactured by Analog Devices Inc., is a SoundPort Controller integrated circuit that has been designed to offer high-quality audio solutions for a range of computing and multimedia applications. This IC provides an interface between analog audio signals and the digital environment of modern computers, making it a key component in the realm of sound processing.

Key Features

  • High-Performance Audio: With its advanced signal processing capabilities, the AD1848KP delivers superior audio quality, ensuring clear and crisp sound reproduction for a variety of multimedia experiences.
  • Multiple Channel Support: This IC supports multiple audio channels, making it suitable for sophisticated audio applications that require stereo or multi-track capabilities.
  • Compatibility: Designed to interface with a wide range of digital audio standards, the AD1848KP is highly compatible with various computing platforms and operating systems.
  • Integrated Codec: The device includes an integrated codec, providing the necessary analog-to-digital and digital-to-analog conversions to facilitate seamless audio data processing.
  • Programmable Gain Amplifier: It features a programmable gain amplifier, allowing for fine-tuning of audio levels to match specific application requirements.

Applications

The AD1848KP is ideal for use in desktop and laptop computers, sound cards, multimedia speakers, and other audio processing equipment where high-quality sound is essential. Its versatility also extends to gaming systems, home theater setups, and professional audio workstations.

Technical Specifications

The device operates over a wide temperature range, ensuring reliable performance under various environmental conditions. It is packaged in a 28-pin PLCC (Plastic Leaded Chip Carrier), which provides a compact footprint while allowing for efficient heat dissipation and easy integration into system designs.

Ordering Information

The AD1848KP is available for order from Analog Devices Inc. and authorized distributors. For detailed product specifications, technical support, and ordering information, customers can visit the Analog Devices website or contact their customer service department.

You May Also Be Interested in

Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5185 $66.6295
15+ $7.8101 $117.1515
23+ $7.5661 $174.0203
32+ $7.3220 $234.3040
41+ $7.0778 $290.1898
55+ $6.3457 $349.0135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess