EN
  • EN
  • DE

AD1836AASZRL

Part No AD1836AASZRL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Multichannel 96 kHz Codec | IC CODEC 4ADC/6DAC 24BIT 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Use For General
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 52-QFP
Supplier Device Package 52-MQFP
Family Part Number AD1836
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1135648-AD1836AASZRL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1836AASZRL CAD Model

Description

Analog Devices AD1836AASZRL: High-Performance Audio Codec

The AD1836AASZRL is a feature-packed audio codec from Analog Devices Inc., designed to deliver high-quality sound in a variety of applications. This codec integrates multiple converters, offering an all-in-one solution for advanced audio systems.

Key Features:

  • High-Resolution Audio: The AD1836AASZRL is capable of delivering 24-bit audio with sample rates up to 192 kHz, ensuring pristine audio quality for both playback and recording.
  • Multichannel Support: It features six DACs (Digital-to-Analog Converters) and four ADCs (Analog-to-Digital Converters), making it an ideal choice for surround sound systems and complex audio processing tasks.
  • Flexible I/O Configuration: With its multiple input and output channels, this codec supports various I/O configurations to meet the needs of different audio applications.
  • On-Chip DSP: The integrated digital signal processing capabilities allow for on-chip manipulation of audio signals, reducing the need for external DSP components.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1836AASZRL is suitable for portable and battery-powered devices where power conservation is critical.

Applications:

The versatility of the AD1836AASZRL makes it a perfect fit for a wide range of applications, including:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Sound Cards and Audio Interfaces

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD1836AASZRL is no exception. This codec is built to meet the high standards of performance and reliability that customers have come to expect from Analog Devices.

Package and Availability:

The AD1836AASZRL comes in a robust, surface-mount package that is designed for automated assembly processes, ensuring ease of integration into your product design. It is available in reel packaging, facilitating efficient handling and placement during mass production.

With its advanced features and high-quality audio output, the AD1836AASZRL from Analog Devices Inc. stands out as a top-tier solution for your audio codec needs.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6084 $71.6084
2+ $69.3707 $138.7414
3+ $67.1329 $201.3987
4+ $64.8951 $259.5804
6+ $58.1818 $349.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess