EN
  • EN
  • DE

AD1833ACSTZ

Part No AD1833ACSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO 24BIT 6CH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767045-AD1833ACSTZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD1833
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1833ACSTZ CAD Model

Description

The AD1833ACSTZ is a high-performance, multichannel audio DAC (Digital-to-Analog Converter) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced audio component is ideal for professional and high-fidelity audio systems where superior sound quality is paramount.

Key Features and Benefits:

  • High-Resolution Audio: The AD1833ACSTZ supports 24-bit audio data and sample rates up to 192 kHz, allowing it to reproduce audio with incredible clarity and detail.
  • Multichannel Support: With its multiple DAC channels, this device is capable of driving complex audio systems, making it suitable for surround sound setups and multi-zone audio applications.
  • Low Distortion and Noise: The DAC is engineered to have a very low level of total harmonic distortion plus noise (THD+N), ensuring a clean and pure audio signal.
  • Flexible Interface: It features a flexible serial data interface that is compatible with various audio data formats, making it easy to integrate into a wide range of audio equipment.
  • Differential Outputs: The AD1833ACSTZ provides differential outputs, which can reduce susceptibility to noise and improve signal integrity, especially in electrically noisy environments.

Applications:

The AD1833ACSTZ is suited for a variety of applications where high-quality audio is required, such as:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • DVD Players and Recorders
  • Automotive Audio Systems

Technical Specifications:

Parameter Value
Resolution 24-bit
Sample Rate Up to 192 kHz
THD+N Extremely Low
Number of Channels Multiple
Interface Type Serial
Output Type Differential

With its premium performance and versatile features, the AD1833ACSTZ from Analog Devices Inc. is an exceptional choice for audiophiles and professionals seeking the best in audio conversion technology.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9330 $59.5980
15+ $8.1508 $122.2620
22+ $7.8956 $173.7032
31+ $7.6415 $236.8865
40+ $7.3862 $295.4480
53+ $6.6228 $351.0084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess