EN
  • EN
  • DE

AD1803JRU-REEL

Part No AD1803JRU-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description MODEM/TELEHONY CODEC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1803
Package Bulk
Product Status Active
Type AC' 97
Data Interface AC‘97, DSP
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 90 / 85
Voltage - Supply, Analog 3V ~ 3.6V, 4.75V ~ 5.25V
Voltage - Supply, Digital 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36089-AD1803JRU-REEL
Ultra Librarian 3D Model Ultra Librarian AD1803JRU-REEL CAD Model

Description

The AD1803JRU-REEL is a state-of-the-art integrated circuit from Analog Devices Inc., renowned for its precision and innovation in the field of semiconductor technology. This product is designed to cater to a wide range of applications, requiring high-performance signal processing and conversion.

Key Features

  • High Precision: The AD1803JRU-REEL offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Manufactured with high-quality materials, this component is built to last and withstand challenging conditions, ensuring long-term reliability.
  • Flexibility: Its versatile design enables it to be used in various configurations, catering to a broad spectrum of industrial, commercial, and consumer products.
  • Energy Efficient: With power consumption being a critical factor in modern electronics, the AD1803JRU-REEL is designed to operate with minimal power, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.

Applications

The AD1803JRU-REEL is ideal for a variety of applications, including but not limited to:

  • Medical instrumentation
  • Communication systems
  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation

Product Specifications

The AD1803JRU-REEL is available in a reel package, facilitating easy integration into automated production lines, thus reducing manual handling and potential for damage. Its compact form factor is conducive to space-constrained applications, while still delivering the high performance expected from Analog Devices Inc. products.

Quality and Support

Analog Devices Inc. is committed to providing top-notch customer support and ensures that the AD1803JRU-REEL meets strict quality standards. Customers can rely on the comprehensive technical documentation and customer service to assist with integration, troubleshooting, and optimization of their applications.

Ordering Information

To purchase the AD1803JRU-REEL or request samples, customers should contact Analog Devices Inc. or an authorized distributor. Detailed ordering and product information is available on the Analog Devices Inc. website, ensuring a seamless procurement process.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6595 $59.3550
215+ $0.5417 $116.4655
335+ $0.5244 $175.6740
455+ $0.5082 $231.2310
590+ $0.4909 $289.6310
790+ $0.4401 $347.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess