The UPD78F0988AGC-8BS-A is a microcontroller belonging to the 78K0/Lx3 series from Renesas Electronics. It is designed for embedded applications needing a combination of processing power, low-power operation, and integrated peripherals. It is commonly found in applications such as consumer electronics, industrial control systems, and automotive subsystems.
Applications:
- Consumer electronics (e.g., remote controls, metering devices)
- Industrial control systems (e.g., sensor interfaces, motor control)
- Automotive subsystems (e.g., body control, lighting control)
- Security systems
- Home appliances
Features:
- CPU Core: Employs the Renesas 78K0 core, optimized for efficient instruction execution tailored for embedded control.
- Memory: Includes on-chip Flash memory for program storage and RAM for data storage. Memory sizes vary by sub-version, suitable for embedded applications.
- Timers: Equipped with multiple 16-bit timers/counters with operating modes like timer, counter, and PWM generation.
- Serial Communication: Offers UART, CSI, and I2C interfaces for communication with external devices and peripherals.
- A/D Converter: An Analog-to-Digital Converter (ADC) is included for interfacing with analog sensors and converting signals to digital values.
- I/O Ports: General-purpose I/O (GPIO) ports for flexible control of external devices and components.
- Low-Power Modes: Incorporates various power-saving modes to minimize power consumption in battery-powered applications.
- Interrupt Controller: A flexible interrupt controller enables efficient handling of asynchronous events and interrupt requests.
Benefits:
- High Performance: The 78K0 core provides adequate processing power for embedded control tasks and applications.
- Low Power Consumption: Power-saving modes and an efficient design minimize power consumption, extending battery life in portable devices.
- Integrated Peripherals: On-chip peripherals reduce the need for external components, minimizing board space requirements and reducing costs.
- Flexible Communication Interfaces: The UART, CSI, and I2C interfaces facilitate communication with various external devices and sensors.
- Robust Design: Designed for reliable operation in demanding industrial and automotive environments.
Additional Details:
The UPD78F0988AGC-8BS-A microcontroller operates within a specified voltage range. It is generally available in various package options, including QFP and LQFP. On-chip debug capabilities simplify software development and debugging. The instruction set is optimized for efficient code execution. Detailed specifications, including memory capacity, ADC resolution, and pinout, are available in the Renesas datasheet for the UPD78F0988AGC-8BS-A.