EN
  • EN
  • DE

AD1585CRTZ-REEL7

Part No AD1585CRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC VOLTAGE REF 5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859402-AD1585CRTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD1585CRTZ-REEL7 CAD Model

Description

AD1585CRTZ-REEL7 - Precision Series Voltage Reference

The AD1585CRTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the AD1585 series, which is designed to offer a stable and precise reference voltage for various applications.

Key Features

  • Output Voltage: The AD1585CRTZ-REEL7 provides a fixed output voltage of 5V, making it ideal for a wide range of applications that require a stable reference.
  • High Accuracy: With an initial accuracy of ±1%, this component ensures reliable performance and minimal error in the systems where it is deployed.
  • Low Temperature Coefficient: The device has a low temperature coefficient, typically 10 ppm/°C, which allows for stable operation over a wide temperature range without significant deviation in output voltage.
  • Low Dropout Voltage: It operates with a low dropout voltage, which enhances the efficiency of the system and allows for better performance even with lower input voltages.
  • Wide Operating Current Range: The AD1585CRTZ-REEL7 can support an operating current range from 500 µA to 10 mA, accommodating varying load conditions.
  • Package Type: The device is offered in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Reel Packaging: The '-REEL7' suffix indicates that this product is supplied in a 7-inch reel, facilitating automated assembly processes for high-volume production.

Applications

The AD1585CRTZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

With its precision and reliability, the AD1585CRTZ-REEL7 is an essential component for designers looking to ensure accurate voltage reference in their electronic systems. Its robust design and flexible operation make it an excellent choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Others
Lowest to $79.8232
Others
Lowest to $0.0099
Others
Lowest to $1.0095
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $52.2788

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7609 $74.2827
6+ $20.3165 $121.8990
9+ $19.6812 $177.1308
13+ $19.0471 $247.6123
16+ $18.4119 $294.5904
21+ $16.5073 $346.6533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess