EN
  • EN
  • DE

AD1584CRTZ-REEL7

Part No AD1584CRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC VOLTAGE REF 4.096V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909279-AD1584CRTZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD1584CRTZ-REEL7 CAD Model

Description

AD1584CRTZ-REEL7 - Precision Series Voltage Reference from Analog Devices Inc.

The AD1584CRTZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the AD1584 series, which is renowned for its accuracy and stability, making it an ideal choice for precision data conversion in a wide range of applications.

With a nominal output voltage of 4.096 volts, the AD1584CRTZ-REEL7 provides a stable and precise reference that is essential for analog-to-digital conversion (ADC) and digital-to-analog conversion (DAC) applications. It features a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is critical for applications requiring consistent performance regardless of environmental conditions.

This voltage reference comes in a compact SOT-23 package, making it suitable for space-constrained applications. The small footprint does not compromise performance, as the device offers excellent load regulation and low noise, contributing to high-quality signal conversion in sensitive electronic systems.

The AD1584CRTZ-REEL7 is designed to be versatile and easy to implement in various circuit configurations. It is capable of sourcing and sinking current, which allows for flexible operation in both series and shunt reference modes. Additionally, the device has a low dropout voltage, meaning it can maintain accurate output even with a minimal difference between the input and output voltages.

Applications for the AD1584CRTZ-REEL7 are diverse and include high-end instrumentation, precision data acquisition systems, medical devices, and industrial automation. Its high accuracy and stability make it an excellent choice for ensuring the integrity of measurements and controls in these critical applications.

As part of Analog Devices' commitment to quality, the AD1584CRTZ-REEL7 is available in tape and reel packaging (REEL7), which facilitates efficient handling and placement during the manufacturing process, especially for high-volume production environments. This product exemplifies Analog Devices' dedication to providing precision electronic components that meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $0.0520
Others
Lowest to $6.4772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8405 $61.4480
37+ $3.1512 $116.5944
57+ $3.0528 $174.0096
79+ $2.9543 $233.3897
102+ $2.8559 $291.3018
136+ $2.5604 $348.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess