EN
  • EN
  • DE

AD1582CRT-REEL7

Part No AD1582CRT-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC V-REF 2.5V SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Base Product Number AD1582
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552933-AD1582CRT-REEL7
Ultra Librarian 3D Model Ultra Librarian AD1582CRT-REEL7 CAD Model

Description

AD1582CRT-REEL7 Precision Series Voltage Reference

The AD1582CRT-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD1582 series, which is known for its stability, accuracy, and low power consumption, making it an excellent choice for precision data converters and stable voltage references in a variety of applications.

Key Features:

  • Precision Reference: The AD1582CRT-REEL7 offers a stable and precise 2.5V output voltage reference, which is crucial for maintaining the accuracy of analog-to-digital or digital-to-analog conversion processes.
  • Low Temperature Coefficient: This component features a low temperature coefficient, ensuring its performance remains consistent across a wide range of operating temperatures.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical.
  • Wide Operating Range: The AD1582CRT-REEL7 can function across a broad supply voltage range, providing flexibility in various circuit designs.
  • High Output Current: With the ability to source or sink up to 5 mA of output current, this voltage reference can easily drive the reference input of most ADCs and DACs without requiring a buffer.
  • Compact Package: Housed in a compact SOT-23 package, the AD1582CRT-REEL7 saves valuable board space and is suitable for high-density electronic assemblies.

Applications:

  • Precision data systems
  • Battery-powered instruments
  • Portable medical devices
  • Industrial process control systems
  • Automotive electronics

The AD1582CRT-REEL7 comes in a tape and reel packaging format, facilitating automated assembly processes and ensuring ease of handling and storage for large-scale manufacturing. With its combination of precision, reliability, and versatility, the AD1582CRT-REEL7 from Analog Devices Inc. is an essential component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8815 $65.8525
75+ $1.5442 $115.8150
120+ $1.4957 $179.4840
160+ $1.4472 $231.5520
210+ $1.3999 $293.9790
280+ $1.2543 $351.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess