EN
  • EN
  • DE

AD1582BRTZ

Part No AD1582BRTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.7 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 36054-AD1582BRTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1582BRTZ CAD Model

Description

Product Overview: AD1582BRTZ

The AD1582BRTZ is a precision series voltage reference component manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the AD1582 series, designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supply control, and instrumentation.

Key Features

  • Output Voltage: The AD1582BRTZ provides a fixed output voltage of 2.5V, which is ideal for many circuits that require a stable reference voltage.
  • High Precision: With an initial accuracy of ±1%, this device ensures reliable performance for precision applications.
  • Low Temperature Coefficient: It has a low temperature coefficient, typically 10ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered and low-voltage operations.
  • Wide Operating Range: It is designed to function over a broad operating current range, from 50 µA to 10 mA, providing flexibility in various applications.
  • Package: The AD1582BRTZ comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The AD1582BRTZ is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation and process control
  • Automotive electronics
  • Power supply monitoring

Quality and Reliability

Analog Devices Inc. is committed to producing high-quality components that meet rigorous industry standards. The AD1582BRTZ is no exception, as it is built to provide reliable performance in a variety of conditions and applications. Its robust design ensures long-term stability and precision, making it a trustworthy choice for engineers and designers looking for a high-performance voltage reference solution.

Ordering Information

The AD1582BRTZ can be ordered using its specific part number and comes in a RoHS-compliant package. For detailed specifications, technical documentation, and ordering information, customers can visit the Analog Devices Inc. website or contact their local distributors.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7556 $52.5784
33+ $3.0815 $101.6895
51+ $2.9852 $152.2452
70+ $2.8889 $202.2230
90+ $2.7926 $251.3340
120+ $2.5038 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess