EN
  • EN
  • DE

5B37-K-02

Part No 5B37-K-02
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL THERMO-IN LIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1014721-5B37-K-02
Ultra Librarian 3D Model Ultra Librarian 5B37-K-02 CAD Model

Description

The 5B37-K-02 is a high-performance, isolated thermocouple input signal conditioning module from Analog Devices Inc. This module is part of the 5B Series, which is renowned for delivering reliable and accurate analog interface solutions in industrial environments. The 5B37-K-02 is specifically designed to interface with type K thermocouples, providing a cold junction compensation and linearization across a wide temperature range.

Key Features

  • Thermocouple Input: Designed to accept type K thermocouple input, ensuring compatibility with a common thermocouple standard for temperature measurement.
  • Isolation: Provides 1500Vrms transformer isolation to minimize the effects of ground loops and to protect the control side circuitry from harsh environments typically found in industrial settings.
  • Signal Conditioning: Features signal conditioning capabilities that include cold junction compensation and linearization, delivering more accurate and stable readings.
  • Output Signal: The conditioned input is converted into a proportional, linearized voltage output, facilitating easy integration with ADCs, PLCs, and data acquisition systems.
  • High Accuracy: Ensures precise temperature measurements with high accuracy, making it suitable for critical applications where temperature monitoring is essential.
  • Compact Design: The module is available in a small, encapsulated package, which allows for flexible mounting options and saves valuable board space.
  • Easy Configuration: The 5B37-K-02 is designed for ease of use, with minimal configuration required to set up the module for operation.

Applications

The 5B37-K-02 module is ideal for a variety of industrial and instrumentation applications where accurate temperature measurements are critical. Such applications include process control systems, environmental monitoring, energy management, and laboratory equipment. Its robust design ensures reliable performance even in harsh industrial environments.

Technical Specifications

  • Input: Type K Thermocouple
  • Output: Voltage (proportional to temperature)
  • Isolation Voltage: 1500Vrms
  • Accuracy: High precision measurements
  • Package: Small, encapsulated

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the 5B37-K-02 module.

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Lowest to $0.5454
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess