EN
  • EN
  • DE

5962-9961003HXA

Part No 5962-9961003HXA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Last Time Buy
Base Product Number 5962-9961003
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1027688-5962-9961003HXA
Ultra Librarian 3D Model Ultra Librarian 5962-9961003HXA CAD Model

Description

Product Overview: 5962-9961003HXA

The 5962-9961003HXA is a high-performance, precision integrated circuit from Analog Devices Inc., renowned for its robust design and reliability in demanding applications. This product is specifically engineered to meet the stringent requirements of aerospace and defense industries, offering superior performance under extreme conditions.

Key Features

  • High Precision: The device is designed for accurate signal processing, ensuring high fidelity in critical applications.
  • Radiation Hardened: It is built to withstand radiation effects, making it ideal for space and military applications where exposure to radiation is a concern.
  • Wide Temperature Range: Operating effectively across a broad temperature spectrum, this component is suitable for use in environments with extreme thermal conditions.
  • Durable: Constructed with high-quality materials, the 5962-9961003HXA boasts a long operational life and is resistant to mechanical stress.
  • Compliance: The product adheres to military standards (MIL-STD), ensuring compliance with rigorous defense specifications.

Applications

The 5962-9961003HXA is versatile and can be used in a variety of high-tech applications, including:

  • Satellite systems
  • Avionics
  • Missile guidance systems
  • Radar and sonar platforms
  • Nuclear energy control systems

Technical Specifications

As a product of Analog Devices Inc., the 5962-9961003HXA is designed with meticulous attention to detail and technical excellence. Customers can expect reliable performance and consistent quality across various parameters. For detailed specifications, it is recommended to refer to the official datasheet provided by Analog Devices Inc.

Quality Assurance and Support

Analog Devices Inc. provides comprehensive technical support and customer service for the 5962-9961003HXA. The company's commitment to quality assurance means that each component is thoroughly tested to meet the high standards expected by customers in the aerospace and defense sectors.

For further information or to inquire about purchasing options, interested parties are encouraged to contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $6,256.2501 $6,256.2501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess