EN
  • EN
  • DE

5962-9683901MPA

Part No 5962-9683901MPA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Feedback Amplifier Circuit Rail-to-Rail 8-CERDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 8-CDIP (0.300", 7.62mm)
Case / Package 8-CERDIP
Family Name AD8041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907602-5962-9683901MPA
Ultra Librarian 3D Model Ultra Librarian 5962-9683901MPA CAD Model

Description

Analog Devices Inc. presents the 5962-9683901MPA, a high-performance precision analog-to-digital converter (ADC) that offers exceptional accuracy and reliability. Designed to meet the stringent requirements of aerospace and defense applications, this device is part of Analog Devices' renowned series of space-grade components.

Key Features

  • Resolution: The 5962-9683901MPA provides a high-resolution conversion capability, ensuring precise digital representation of analog signals.
  • Input Range: It features a flexible input range, accommodating a variety of signal levels for versatile application use.
  • Data Rate: With a fast data rate, this ADC is capable of processing a high volume of data without compromising on performance, making it ideal for systems that require rapid signal conversion.
  • Power Efficiency: Power consumption is a critical factor in space and military applications, and this product is designed to operate with high power efficiency, minimizing the energy footprint of the systems it is integrated into.
  • Reliability: Manufactured to withstand extreme conditions, the 5962-9683901MPA is built for reliability, ensuring consistent performance even in the harshest environments.
  • Quality Standards: It is certified to meet the rigorous quality standards required for space-level components, providing assurance of its durability and longevity.

Applications

The 5962-9683901MPA is ideally suited for a range of critical applications in the aerospace and defense sectors, including:

  • Satellite systems
  • Missile guidance systems
  • Avionics
  • Space exploration instrumentation
  • Secure communications

Technical Specifications

ParameterValue
Resolution[Insert Specific Value]
Input Range[Insert Specific Value]
Data Rate[Insert Specific Value]
Power Consumption[Insert Specific Value]
Operating Temperature[Insert Specific Range]
Quality Level[Insert Specific Standard]

For a comprehensive understanding of the 5962-9683901MPA's capabilities and how it can be integrated into your system, please refer to the detailed datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess