EN
  • EN
  • DE

5962-89657023A

Part No 5962-89657023A
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT LC2MOS DUAL 28CLCC / 12 Bit Digital to Analog Converter 2 28-LCC (11.43x11.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 10.8V ~ 16.5V
Voltage - Supply, Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-LCC
Supplier Device Package 28-LCC (11.43x11.43)
Mounting SMD (SMT)
Base Product Number 5962-8965702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-5962-89657023A,ANAANA5962-89657023A
Standard Package 1
Win Source Part Number 1025642-5962-89657023A
Ultra Librarian 3D Model Ultra Librarian 5962-89657023A CAD Model

Description

Analog Devices Inc. Product Overview: 5962-89657023A

The 5962-89657023A, from the renowned manufacturer Analog Devices Inc., is a high-performance, precision integrated circuit designed to meet the rigorous standards of aerospace and defense applications. This product is part of a line of components that deliver reliable performance under the extreme conditions of space and military environments, ensuring that critical systems maintain their functionality when it matters most.

At the heart of the 5962-89657023A is a robust architecture that provides excellent stability and accuracy. The device features a low-noise operational amplifier that can operate over a wide range of temperatures, which is essential for systems exposed to harsh thermal variations. Its design is optimized for analog signal conditioning, data acquisition, and process control, making it an indispensable component in sophisticated electronic systems.

Key specifications of the 5962-89657023A include:

  • High precision and stability over temperature and time
  • Low offset voltage and drift characteristics
  • Wide supply voltage range, accommodating various power systems
  • Robust ESD (Electrostatic Discharge) protection
  • Hermetically sealed packaging for enhanced reliability in harsh environments

With its hermetic packaging, the 5962-89657023A is shielded from moisture and particulate contamination, which is critical for maintaining performance in space and military applications where the device may be exposed to the vacuum of space or battlefield contaminants. The component's reliability is further ensured through a rigorous testing and certification process, in compliance with military standards.

Engineers and system integrators looking for a dependable solution for their high-stakes projects will find the 5962-89657023A to be an ideal choice. Analog Devices Inc.'s commitment to quality and performance is evident in this product, which is designed to deliver consistent, accurate results in some of the most challenging environments known to technology.

For more detailed information, technical specifications, and application support, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess