EN
  • EN
  • DE

109712-HMC594LC3B

Part No 109712-HMC594LC3B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description EVAL BOARD HMC594LC3B / HMC594LC3B series Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Amplifier
Frequency 2GHz ~ 4GHz
For Use With/Related Products HMC594LC3B
Supplied Contents Board(s)
Base Product Number HMC594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-109712-HMC594LC3B,1127-2333
Standard Package 1
Win Source Part Number 1018285-109712-HMC594LC3B
Ultra Librarian 3D Model Ultra Librarian 109712-HMC594LC3B CAD Model

Description

The HMC594LC3B, a high-quality product from Analog Devices Inc., is a GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Power Amplifier that operates in the frequency range of 17 to 24 GHz. This amplifier is designed to deliver exceptional performance for a variety of applications, including point-to-point radios, military and space, and fiber-optic applications.

Key Features

  • Frequency Range: Specifically engineered for the 17 to 24 GHz band, making it ideal for K-band operations.
  • Output Power: Delivers a high output power of +29 dBm (typical) at 1 dB compression point, providing robust signal amplification.
  • Gain: Offers a substantial gain of 15 dB (typical), ensuring signal strength is maintained or enhanced through the transmission path.
  • Power Added Efficiency (PAE): Exhibits a power-added efficiency of 20% (typical), optimizing power consumption for system efficiency.
  • Package: Housed in a compact 3x3 mm SMT package, the HMC594LC3B is suitable for space-constrained applications.
  • Supply Voltage: Operates on a supply voltage of +5V, compatible with standard system voltages.

Applications

The versatility of the HMC594LC3B makes it an excellent choice for a wide range of applications. Its high-frequency operation is perfect for satellite communications, where reliable and efficient signal amplification is critical. Additionally, its performance characteristics make it suitable for use in radar systems, where precision and power are essential. The amplifier's robust design also allows for its use in test instrumentation, providing the necessary gain and power for accurate measurements.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC594LC3B is no exception. With its robust construction and tested performance, this amplifier is built to meet the demanding requirements of high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess