EN
  • EN
  • DE

108962-HMC497LP4

Part No 108962-HMC497LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC497LP4E / HMC497LP4 Mod and Demod Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Modulator
Frequency 100MHz ~ 4GHz
For Use With/Related Products HMC497LP4
Supplied Contents Board
Win Source Part Number 776118-108962-HMC497LP4
Popularity Medium
Supply and Demand Status Limited
Family Name 108962-HMC497LP4
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 108962-HMC497LP4 CAD Model

Description

The HMC497LP4 from Analog Devices Inc. is a high-performance, wideband Fixed Divide-by-4 Prescaler that operates from 24 GHz to 32 GHz. It is designed to meet the stringent requirements of today's RF and microwave systems, providing a reliable and precise frequency division solution.

Key Features

  • Frequency Range: The HMC497LP4 operates in the frequency range of 24 GHz to 32 GHz, making it suitable for a wide array of high-frequency applications.
  • Fixed Divide-by-4: This prescaler divides the input frequency by a factor of four, which is ideal for frequency synthesis and phase-locked loop (PLL) applications.
  • Output Power: It delivers consistent output power across the entire frequency range, ensuring reliable performance in various operating conditions.
  • Low Phase Noise: With its low phase noise characteristics, the HMC497LP4 contributes to the overall system performance by maintaining signal integrity.
  • Package Type: Housed in a compact 4x4 mm QFN package, it is designed for easy integration into space-constrained applications.

Applications

The HMC497LP4 is versatile and can be used in a range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optic

Technical Specifications

Parameter Specification
Frequency Range 24 GHz to 32 GHz
Division Divide-by-4
Package 4x4 mm QFN
Output Power Consistent across frequency range
Phase Noise Low

With its robust design and advanced technology, the HMC497LP4 from Analog Devices Inc. stands out as a key component for engineers looking to develop cutting-edge RF and microwave systems.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess