EN
  • EN
  • DE

103313-HMC188MS8

Part No 103313-HMC188MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC188MS8E / - HMC188MS8E Multiplier 1.25GHz ~ 3GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Multiplier
Frequency 1.25GHz ~ 3GHz
For Use With/Related Products HMC188MS8E
Supplied Contents Board(s)
Base Product Number HMC188
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458754-103313-HMC188MS8
Ultra Librarian 3D Model Ultra Librarian 103313-HMC188MS8 CAD Model

Description

Product Overview: 103313-HMC188MS8 - Analog Devices Inc.

The 103313-HMC188MS8 is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This mixer is part of their Hittite Microwave product line and is ideal for RF and IF applications that require a broad frequency range and excellent isolation characteristics.

Key Features

  • Frequency Range: The device operates over a wide frequency range, with the RF and LO frequency from 1.5 GHz to 4.5 GHz, and the IF frequency from DC to 2 GHz. This makes it suitable for a variety of applications in telecommunications, military systems, and test equipment.
  • Conversion Loss: The mixer maintains a low conversion loss, typically 8 dB, which ensures efficient signal conversion and minimal signal degradation.
  • Isolation: It provides excellent isolation between ports, with typical isolation of 40 dB. This helps in reducing crosstalk and improving overall system performance.
  • LO Drive Level: The mixer operates with an LO drive level of +13 dBm, providing a robust signal for frequency mixing operations.
  • Package: Encased in an MSOP-8 package, the HMC188MS8 is compact and suitable for space-constrained applications while providing ease of integration into various circuit designs.

Applications

The 103313-HMC188MS8 is versatile and can be used in a multitude of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Fixed wireless access
  • Wireless LANs
  • Broadband communications
  • Satellite communication systems
  • Test equipment and sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the 103313-HMC188MS8 is no exception. It is manufactured to the highest standards to ensure consistent performance and durability for the end-user. With its robust design and superior specifications, this mixer is an excellent choice for engineers and designers looking for a reliable component for their RF and IF signal processing needs.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess