EN
  • EN
  • DE

0P27GSZ-REEL

Part No 0P27GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 147532-0P27GSZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0P27GSZ-REEL CAD Model

Description

Product Overview: 0P27GSZ-REEL

The 0P27GSZ-REEL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is part of a family of fast, precise amplifiers designed to offer a balance of speed, precision, and low noise, making it an ideal choice for a wide range of applications.

The 0P27GSZ-REEL boasts a low offset voltage and drift over temperature, which ensures that accuracy is maintained even under varying environmental conditions. Its low noise performance is particularly beneficial in audio and instrumentation applications where maintaining signal integrity is crucial.

Key Features:

  • Low offset voltage: Ensures high precision in signal amplification.
  • Low noise: Ideal for audio and sensitive instrumentation applications.
  • Wide bandwidth: Provides fast response suitable for high-speed applications.
  • Stable with capacitive loads: Ensures reliable performance in a variety of circuit configurations.
  • High open-loop gain: Allows for a wide range of signal amplification without significant distortion.

The 0P27GSZ-REEL comes in a surface-mount package and is provided on a reel, which is perfect for automated assembly processes, making it a convenient choice for mass production environments. The packaging also ensures safe and secure delivery and storage of the product before use.

Applications:

  • Audio equipment: For clear, noise-free amplification of audio signals.
  • Test and measurement instruments: Where precision and accuracy are paramount.
  • Data acquisition systems: To accurately capture and convert analog signals to digital data.
  • Medical devices: For reliable and precise signal processing in critical healthcare equipment.
  • Industrial control systems: Where robust and precise control is needed.

In conclusion, the 0P27GSZ-REEL from Analog Devices Inc. is a versatile and high-quality operational amplifier that offers designers a superior mix of speed, precision, and low noise operation. Its robust design and reliable performance make it a go-to choice for engineers across various industries seeking to enhance the performance of their electronic products.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess