EN
  • EN
  • DE

AP1184K525L

Part No AP1184K525L
Manufacturer Anachip Corp
Catalog Hard To Find
Description 4A Ultra Low Dropout Positive Adjustable or Fixed-mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145298-AP1184K525L
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1184K525L CAD Model

Description

The AP1184K525L is a 3A low dropout (LDO) positive voltage regulator manufactured by Anachip Corp. The 'K525L' likely indicates a specific output voltage (possibly 2.5V or close to it, needs verification from the datasheet) and packaging option. As an LDO regulator, it efficiently provides a stable output voltage from a DC input voltage with a minimal voltage difference between input and output.

Applications:

  • Microprocessor Power Supplies: Provides stable and regulated power to microprocessors and microcontrollers.
  • Post-Regulation for Switching Regulators: Used to reduce ripple and noise from switching regulators.
  • Battery Chargers: Used in linear battery charger circuits to regulate the charging voltage and current.
  • Peripheral Device Power: Powers peripheral devices such as sensors, memory, and communication interfaces.
  • Industrial Control Systems: Provides regulated power to components in industrial control systems.
  • Consumer Electronics: Used in various consumer electronics devices such as TVs, set-top boxes, and audio equipment.

Features:

  • 3A Output Current: Capable of delivering up to 3A of output current.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a fixed output voltage for ease of use (verify specific voltage from datasheet using K525L).
  • Overcurrent Protection (OCP): Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Reverse Battery Protection: Protects the regulator from damage due to reverse battery connection.
  • Stable with Ceramic Capacitors: Stable operation with low-ESR ceramic capacitors.

Benefits:

  • Efficient Power Regulation: Low dropout voltage maximizes efficiency and minimizes power dissipation.
  • High Output Current: Capable of supplying a large amount of current to power demanding loads.
  • Stable Output Voltage: Provides a stable output voltage, ensuring reliable operation of the load.
  • Protection Features: Protects the regulator and the load from various fault conditions.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details:

The AP1184K525L is generally available in surface-mount packages like TO-252 or similar. Designers should refer to the manufacturer's datasheet for the complete specifications, including the exact output voltage indicated by the 'K525L' code, input voltage range, dropout voltage at different load currents, thermal resistance, and recommended external components. Proper thermal management is important, especially at high output currents.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess