EN
  • EN
  • DE

AP1084T50

Part No AP1084T50
Manufacturer Anachip Corp
Catalog Hard To Find
Description 5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145212-AP1084T50
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP1084T50 CAD Model

Description

The AP1084T50 is a low dropout (LDO) voltage regulator manufactured by Anachip Corp. This regulator is designed to provide a stable 5.0V output voltage from a higher input voltage, even when the input voltage is only slightly higher than the output voltage. This characteristic makes it well-suited for applications where efficiency and battery life are critical.

Applications

  • Microcontroller power supplies
  • Portable electronic devices
  • Battery chargers
  • Post-regulation for switching power supplies
  • Industrial control systems

Features

  • Low dropout voltage
  • Fixed 5.0V output voltage
  • High output current capability
  • Built-in overcurrent protection
  • Thermal shutdown protection
  • Short-circuit protection
  • Available in various packages, including TO-220 and TO-252

Benefits

  • Provides a stable and reliable 5V power supply for electronic components
  • Improves efficiency and extends battery life in portable devices
  • Protects the regulator and connected circuitry from damage due to overcurrent, overheating, and short circuits
  • Simplifies power supply design
  • Reduces output voltage noise and ripple
  • Easy to integrate into a wide range of applications

Additional Details

The AP1084T50 operates by regulating the output voltage to 5.0V while minimizing the voltage drop between the input and output. This is achieved through a carefully designed internal feedback loop and power transistor. The low dropout characteristic allows the regulator to maintain a stable output voltage even when the input voltage falls close to the output voltage, maximizing the usable energy from the power source.

The regulator incorporates several protection features to ensure reliable operation. Overcurrent protection limits the output current to a safe level, preventing damage from excessive load currents. Thermal shutdown protection shuts down the regulator when the internal temperature exceeds a safe threshold, preventing damage from overheating. Short-circuit protection protects the regulator from damage caused by short circuits at the output.

External capacitors are required at the input and output of the regulator to ensure stability and reduce noise. The input capacitor provides a stable voltage source for the regulator, while the output capacitor smooths out the output voltage and reduces ripple. The recommended capacitor values are typically specified in the datasheet. It's important to follow these recommendations to achieve optimal performance and stability. The AP1084T50 is a versatile and reliable LDO regulator that can be used in a wide range of applications requiring a stable 5V power supply.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess