AS1117L-1.8 Voltage Regulator
The AS1117L-1.8 ensures stable and reliable 1.8V output for critical electronic circuits. With advanced features and robust design, it is suitable for high-demand applications, delivering consistent performance under various conditions.
- Applications:
- Power Management for DSPs and Microprocessors
- Telecommunication Systems
- Networking Equipment
- Consumer Electronics
- Features and Benefits:
- High Precision Output: Maintains accuracy with low thermal and line/load regulation.
- Low Quiescent Current: Reduces power consumption, enhancing energy efficiency.
- Overcurrent Protection: Protects against excessive currents, preserving component functionality.
- Additional Details:
- Output Current: Rated up to 1A, supporting a wide range of devices.
- Package Type: Available in a convenient TO-252 package.