EN
  • EN
  • DE

AS1118-BQFT

Part No AS1118-BQFT
Manufacturer AMS-TAOS USA Inc.
Catalog PMIC - Display Drivers
Description IC DRVR 64 LED 7SEG 8 DGT 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000718-AS1118-BQFT
Win Source Part Number Cross
Manufacturer ams-OSRAM USA INC.
Category Integrated Circuits (ICs) Power Management (PMIC) Display Drivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Display Type LED
Configuration 8 x (7 Segment), 64 LED
Interface SPI
Digits or Characters 8 Digits
Current - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian AS1118-BQFT CAD Model

Description

The ams-OSRAM USA INC. integrated circuit (IC) is a power management (PMIC) display driver.

  • Configuration: 8 x (7 Segment), 64 LED
  • Interface: SPI
  • Current - Supply: 2.7V ~ 5.5V
  • Display Type: LED
  • Digits or Characters: 8
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Tape & Reel (TR), Cut Tape (CT), Digi-Reel®
  • Product Status: Obsolete

You May Also Be Interested in

ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess