EN
  • EN
  • DE

RTHP6161SZH-50PS2

Part No RTHP6161SZH-50PS2
Manufacturer Ampleon USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ampleon USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836043-RTHP6161SZH-50PS2
Ultra Librarian 3D Model Ultra Librarian RTHP6161SZH-50PS2 CAD Model

Description

The RTHP6161SZH-50PS2 is a high-power RF LDMOS transistor manufactured by Ampleon USA Inc. Designed for demanding applications requiring robust performance and high efficiency, this transistor is engineered to deliver reliable power amplification across a broad frequency range. It is a surface mount device.

Applications

  • Industrial Heating: Used in RF generators for industrial heating processes.
  • Plasma Etching: Employed in plasma etching equipment within semiconductor manufacturing.
  • Medical Applications: Utilized in medical RF equipment such as MRI systems and RF ablation devices.
  • Scientific Research: Suitable for research applications involving RF power amplification.
  • Radio Communications: High power communication systems.

Features

  • High Output Power: Delivers significant RF output power, typically around 50W, enabling strong signal amplification.
  • Wide Frequency Range: Operates efficiently across a broad frequency spectrum, enhancing versatility in different applications.
  • High Efficiency: Exhibits high power efficiency, minimizing heat dissipation and energy consumption.
  • LDMOS Technology: Leverages LDMOS (Laterally Diffused MOS) technology for superior RF performance, ruggedness, and reliability.
  • Surface Mount Package: Packaged as a surface mount component simplifying assembly processes and reducing PCB space requirements.
  • Integrated ESD Protection: Includes integrated Electrostatic Discharge (ESD) protection to safeguard against electrostatic damage during handling and operation.

Benefits

  • Enhanced Performance: Provides enhanced RF power amplification, improving overall system performance.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, leading to more reliable and stable operation.
  • Simplified Assembly: The surface mount package simplifies assembly, reducing manufacturing costs and time.
  • Increased Reliability: LDMOS technology offers ruggedness and high reliability, ensuring long-term performance.
  • ESD Protection: Protects the device against electrostatic discharge damage.

Additional Details

The RTHP6161SZH-50PS2 LDMOS transistor is designed to operate at a specific voltage and current. Precise specifications regarding voltage, current, frequency range, and power gain can be found in the official Ampleon datasheet. The device is constructed using advanced semiconductor materials and manufacturing techniques to ensure optimal performance and longevity. Proper thermal management is crucial for this component to operate within safe temperature limits and maintain its reliability. Heatsinking and adequate cooling mechanisms are recommended to prevent overheating, especially in high-power applications. The datasheet is vital for designing with this part, since it contains key parameters.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess