EN
  • EN
  • DE

BLF7G27L-200PB,112

Part No BLF7G27L-200PB,112
Manufacturer Ampleon USA Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 2.6-2.7GHZ SOT1110A / RF Amplifier IC W-CDMA 2.6GHz ~ 2.7GHz SOT1110A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Ampleon USA Inc.
Package Tray
Product Status Obsolete
Frequency 2.6GHz ~ 2.7GHz
Gain 16.5dB
RF Type W-CDMA
Voltage - Supply 65V
Test Frequency 2.62GHz ~ 2.69GHz
Mounting Type Flange Mount
Supplier Device Package SOT1110A
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 770166-BLF7G27L-200PB,112
Ultra Librarian 3D Model Ultra Librarian BLF7G27L-200PB,112 CAD Model

Description

The 770166-BLF7G27L-200PB,112 is a RF amplifier from Ampleon USA Inc.

  • Category: RF and Wireless - RF Amplifiers
  • Series: Obsolete
  • Package: Tray
  • Quantity per Package: 60 pcs
  • Win Source Part Number: 770166-BLF7G27L-200PB,112
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS code: 8541.29.0075
  • Test Frequency: 2.62GHz ~ 2.69GHz
  • Frequency Range: 2.6GHz ~ 2.7GHz
  • Gain: 16.5dB
  • Voltage Supply: 65V
  • Mounting Type: Flange
  • Supplier Device Package: SOT1110A

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess