EN
  • EN
  • DE

NUB-20PMFP-SC7001

Part No NUB-20PMFP-SC7001
Manufacturer Amphenol
Catalog USB, DVI, HDMI Connectors
Description CONN RCP USB2.0 MINI B 5P PCB / USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr Amphenol LTW
Package Bulk
Connector Type USB - mini B
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut; Vertical
Termination Solder
Ingress Protection IP67 - Dust Tight, Waterproof
Temperature Range - Operating -40°C ~ 105°C
Number of Ports 1
Current Rating (Amps) 1.5A
Base Product Number NUB-20PMFP
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338410-NUB-20PMFP-SC7001
Ultra Librarian 3D Model Ultra Librarian NUB-20PMFP-SC7001 CAD Model

Description

Amphenol NUB-20PMFP-SC7001 is a connector product in the USB, DVI, HDMI connectors category, intended for designs that require reliable external I/O interfacing in embedded, consumer, industrial, or communications equipment. Engineers typically evaluate parts in this family for board-level connectivity, signal routing between devices, and compact interface integration where mechanical fit, sourcing continuity, and compliance documentation are important to the design process. As an Amphenol offering, this part may be considered when teams want a component from a well-known interconnect manufacturer with broad market acceptance. The current lifecycle status for NUB-20PMFP-SC7001 is information not available, so design teams should confirm whether it is active, NRND, or obsolete before committing it to new programs. RoHS compliance information is also not available from the provided data. For regulated products or export programs, engineers and procurement teams should verify the latest datasheet, declaration of conformity, and manufacturer compliance statement before release.

You May Also Be Interested in

Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135
Tensility International Corp
CONN RCPT MINI USB B 5POS VERT
Need more? Email Us
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
Molex, LLC
CONN RCPT USB2.0 MINI B VERT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess