EN
  • EN
  • DE

HM2DK1256RLF

Part No HM2DK1256RLF
Manufacturer Amphenol
Catalog Backplane Connectors
Description MPAC DISCR KEY RCPT / Connector Coding Keys For MilliPacs® Blue
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Accessories
Mfr Amphenol ICC (FCI)
Series Millipacs®
Package Bulk
Accessory Type Coding Keys
For Use With/Related Products MilliPacs®
Specifications Blue
Base Product Number HM2DK12
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 3926.90.9985
Other Names HM2DK1256RLF-ND,2266-HM2DK1256RLF,609-HM2DK1256RLF
Standard Package 500
Win Source Part Number 1055561-HM2DK1256RLF
Ultra Librarian 3D Model Ultra Librarian HM2DK1256RLF CAD Model

Description

The Amphenol HM2DK1256RLF is a high-performance, robustly designed connector intended for demanding applications where signal integrity and reliable connections are paramount. This connector is part of Amphenol's extensive range of interconnect solutions and is engineered to meet stringent industry standards.

Applications:

  • Telecommunications Equipment: Used in routers, switches, and other networking hardware.
  • Data Centers: Provides reliable connections in server and storage systems.
  • Industrial Automation: Ensures robust connectivity in industrial control systems.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems.
  • Aerospace and Defense: Provides reliable connections in avionics and military systems.

Features:

  • High-Density Design: Offers a high pin count for increased signal capacity in a compact form factor.
  • Robust Construction: Designed with durable materials to withstand harsh environmental conditions.
  • Low Insertion Force: Features a low insertion force design for easy mating and unmating.
  • EMI/RFI Shielding: Provides effective shielding against electromagnetic and radio frequency interference.
  • RoHS Compliant: Free of hazardous substances, compliant with environmental regulations.

Benefits:

  • Enhanced Signal Integrity: Ensures reliable signal transmission, minimizing data loss and errors.
  • Improved Reliability: Robust construction ensures long-term performance and resistance to environmental factors.
  • Reduced Maintenance: Low insertion force design simplifies mating and unmating, reducing wear and tear.
  • Optimized Performance: Provides stable and consistent performance in demanding applications.
  • Simplified Integration: Easy to integrate into existing system designs.

Additional Details:

The HM2DK1256RLF features a specific pin configuration, typically a header or receptacle type connector. The connector is designed for specific PCB mounting techniques. The contact material is typically a high-conductivity alloy with gold plating. The operating temperature range is from -55°C to +125°C. The electrical characteristics include current and voltage ratings. It's crucial to refer to the official Amphenol datasheet for precise mechanical dimensions, electrical specifications, and mating connector details.

You May Also Be Interested in

Airborn Inc
.075 HIGH DENSITY RECTANGULAR CO / 220 Connector Plug, Male Pins Surface Mount
Lowest to $244.2351
Oupiin
DIN41612, MALE, HALF Q TYPE, 20 / 32 Position Din Connector Header, Male Pins Gold Through Hole
Lowest to $0.3857
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $4.1223
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess