Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board
Number of Positions 3
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Insulation Color Black
Insulation Height 0.310" (7.87mm)
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Voltage Rating 1000V
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613677-68402-303PLF
Ultra Librarian 3D Model Ultra Librarian 68402-303PLF CAD Model

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN RCPT 20POS 0.1 GOLD PCB
Need more? Email Us
ECAD model for 410-93-220-41-001000
Hirose Electric Co Ltd
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
ECAD model for A3-10DA-2SV(71)
Hirose Electric Co Ltd
CONN RCPT 40POS 0.05 GOLD PCB
Need more? Email Us
ECAD model for HIF6A-40DA-1.27DSA(71)
Mill-Max Manufacturing Corp.
CONN RCPT 50P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for 831-43-050-20-001000
Mill-Max Manufacturing Corp.
CONN RCPT 10P 0.05 GOLD PCB R/A
Need more? Email Us
ECAD model for 853-43-010-20-001000
Hirose Electric Co Ltd
CONN RCPT 36P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for A3-36DA-2DS(71)
Mill-Max Manufacturing Corp.
CONN RCPT 50P 0.05 TIN-LEAD PCB
Need more? Email Us
ECAD model for 851-99-050-10-001000
Mill-Max Manufacturing Corp.
CONN SOCKET 3POS .050 STR TIN
Need more? Email Us
ECAD model for 851-93-003-10-001000
Hirose Electric Co Ltd
CONN RCPT 11POS 0.1 TIN PCB
Need more? Email Us
ECAD model for MDF7-11S-2.54DSA(55)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention