EN
  • EN
  • DE

62GB57A1402SB771

Part No 62GB57A1402SB771
Manufacturer Amphenol
Catalog Circular Connectors
Description Bayonet Lock Connector Complies With MIL-C-26482
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Military Standard MIL-DTL-26482
Number of Positions 2
Plating Zinc
RoHS Non-Compliant
Shell Material Aluminium
Termination Solder
Win Source Part Number 1036800-62GB57A1402SB771
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 62GB57A1402SB771 CAD Model

Description

The Amphenol 62GB57A1402SB771 is a circular connector designed for robust and reliable connections in demanding environments. As a product of Amphenol, a recognized leader in connector technology, this connector belongs to the MIL-DTL-26482 Series I family, indicating its compliance with stringent military standards for performance and durability. The connector is engineered to provide secure mating, environmental sealing, and excellent performance across a variety of applications.

Applications

  • Military and aerospace applications where high reliability and environmental resistance are critical.
  • Industrial automation and control systems requiring secure and shielded connections.
  • Medical equipment needing reliable and shielded connections in critical care environments.
  • Transportation systems, including rail and automotive, where vibration and shock are prevalent.
  • Marine applications due to its resistance to corrosion from salt water and other environmental factors.

Features

  • MIL-DTL-26482 Series I Compliance: Meets stringent military specifications for performance and reliability.
  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature extremes, vibration, and shock.
  • Secure Mating: Features a bayonet locking mechanism for a reliable and secure connection, preventing accidental disconnections.
  • Environmental Sealing: Offers protection against dust, moisture, and other contaminants, typically meeting IP67 or higher standards.
  • EMI/RFI Shielding: Provides excellent electromagnetic interference (EMI) and radio-frequency interference (RFI) shielding to minimize noise and maintain signal integrity.

Benefits

  • Enhanced Reliability: Ensures consistent performance and reduces the risk of system failures in critical applications.
  • Improved Signal Integrity: Minimizes signal loss and interference, resulting in clearer and more accurate data transmission.
  • Long-Term Durability: Reduces the need for frequent replacements, saving time and money on maintenance and repairs.
  • Simplified Installation: Designed for easy and efficient installation, reducing labor costs and downtime.
  • Versatile Application: Suitable for a wide range of industries and applications, providing a flexible and dependable connectivity solution.

Additional Details

The Amphenol 62GB57A1402SB771 connector features a robust aluminum alloy shell, gold-plated contacts for superior conductivity and corrosion resistance, and a bayonet locking system for quick and secure mating. The insert arrangement is likely 14-2, with 2 size 16 contacts. The connector is designed to meet stringent industry standards for performance and reliability, ensuring dependable operation in demanding environments. Consult the specific datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications.

You May Also Be Interested in

ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Conn 5015 Circ Skt 17 Pos Sldr St Cbl Mnt
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Fintek
Lowest to $1.1435
Glenair, Inc.
Circular Housing MIL-DTL-38999 Series III Triple Start Thread Wall Mount Receptacle 34 Position Pin Contact 23 Shell...
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR
Lowest to $2.9728

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess