EN
  • EN
  • DE

47-10210

Part No 47-10210
Manufacturer Amphenol
Catalog Crimper, Applicator, Press Accessories
Description Ratcheting Hand Crimp Frame (47-10000) with Die Set (47-20027) Hex Cavity Dimens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Not Applicable
Mount Cable
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1193970-47-10210
Categories Tools and Supplies
Manufacturer Amphenol-RF Division
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 47-10210 CAD Model

Description

The Amphenol-RF Division cable mount is a popular tool and supply product that is widely used in the electronics industry.

  • Packaging: Bulk
  • Popularity: Medium
  • Lead-Free: No
  • RoHS Compliant: Yes
  • Radiation Hardened: No
  • REACH SVHC Status: Unknown

You May Also Be Interested in

Amphenol
Ratcheting Hand Crimp Frame (47-10000) with Die Set (47-20027) Hex Cavity Dimens
Need more? Email Us
Molex, LLC
BULB-LED FOR 110V/240V PRESSES
Need more? Email Us
Hirose Electric Co Ltd
TOOL WIRING JIG FOR SOLDER JACK
Need more? Email Us
Hirose Electric Co Ltd
TOOL JIG ASSEM FOR LF10 PLUG
Need more? Email Us
Hirose Electric Co Ltd
TOOLING ASSY FOR HR10J
Need more? Email Us
Hirose Electric Co Ltd
TOOL JIG ASSEM FOR LF10 JACK
Need more? Email Us
Panduit Corp
Panduit KA22-4 KA22 Series, Aluminum Hex Die, 6 ton, #4 AWG. KA22 SERIES 6 TON CRIMP HEX DRIVE
Need more? Email Us
TE Connectivity
TOGGLE LEVER
Need more? Email Us
Molex, LLC
Cross Referenced to MOLEX - Part MOL11-18-5072
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess