EN
  • EN
  • DE

034-1135-12G

Part No 034-1135-12G
Manufacturer Amphenol
Catalog Coaxial Connectors (RF) - Assemblies
Description HD-BNC DUAL PORT, RIGHT ANGLE PC / BNC, HD Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Amphenol RF
Package Bulk
Connector Style BNC, HD
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 75Ohm
Mounting Type Through Hole, Right Angle
Fastening Type Bayonet Lock
Frequency - Max 12 GHz
Number of Ports 2
Features Board Guide
Center Contact Material Beryllium Copper
Body Material Brass, Zinc Alloy
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Base Product Number 034-11
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
California Prop 65 Warning Information
Win Source Part Number 1349606-034-1135-12G
Ultra Librarian 3D Model Ultra Librarian 034-1135-12G CAD Model

Description

This Amphenol RF BNC, HD female socket jack connector is a coaxial connector assembly with a bayonet lock fastening type. Bold the product name (e.g., BAV99S,135 → BNC, HD) and manufacturer (e.g., Nexperia USA Inc. → Amphenol RF).

  • Connector Type: Coaxial Connector Assembly
  • Fastening Type: Bayonet Lock
  • Features: Board Guide
  • Maximum Frequency: 12 GHz
  • Connector Style: BNC, HD
  • Shielded: Yes
  • Termination: Solder
  • Connector Material: Brass and Zinc Alloy
  • Center Contact Material: Beryllium Copper with Gold Plating
  • Housing Color: Not Specified
  • Number of Ports: Two
  • Impedance: 75Ohm
  • Mounting: Through Hole
  • Angle: Right Angled
  • Operating Temperature Range: -65°C to 165°C
  • Mating Cycle: 500
  • MSL Level: 1 (Unlimited)
  • REACH: Affected
  • HTSUS Code: 8536.69.4010

You May Also Be Interested in

Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Amphenol
CONN SMA PLUG STR 50OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess