The Amphenol Sine Systems AT13-08PA-BM01CP is a robust and reliable circular connector designed for harsh environment applications. This connector features a bayonet locking mechanism, ensuring a secure and vibration-resistant connection. It's commonly used in transportation, industrial, and military applications where durability and dependability are paramount.
Applications:
- Heavy Equipment
- Transportation Systems (Trucks, Buses, Trains)
- Industrial Automation
- Military Vehicles and Equipment
- Agricultural Machinery
Features:
- Bayonet Locking Mechanism
- IP67 Rated (Waterproof and Dustproof)
- Durable Construction
- Operating Temperature Range: -40°C to +85°C (Typical)
- 8 Pins
- Pin Contact Gender: Male
- Shell Material: High-Performance Thermoplastic
Benefits:
- Secure Connection: The bayonet locking mechanism provides a quick and reliable connection that resists vibration and accidental disconnection.
- Environmental Protection: The IP67 rating ensures that the connector is protected against dust and water ingress, making it suitable for harsh environments.
- Durability: The robust construction and high-quality materials ensure long-term reliability and resistance to physical damage.
- Wide Operating Temperature: The wide operating temperature range allows the connector to be used in a variety of climates and conditions.
- Versatile Application: The connector's design and features make it suitable for a wide range of applications in various industries.
Additional Details:
The AT13-08PA-BM01CP connector is typically used for power and signal transmission. The specific voltage and current ratings depend on the wire gauge used with the connector and should be carefully considered based on the application's requirements. The connector mates with a corresponding female connector (often sold separately). The thermoplastic shell offers good resistance to chemicals and UV radiation. Proper wiring and crimping techniques are essential for ensuring a reliable and long-lasting connection. Consult the manufacturer's datasheet for detailed specifications, including pinout information, torque specifications for the bayonet locking ring, and recommended wire gauges and crimping tools.