EN
  • EN
  • DE

71-451780-23S

Part No 71-451780-23S
Manufacturer Amphenol Industrial Operations
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038711-71-451780-23S
Categories OEM Parts(0-9)
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 71-451780-23S CAD Model

Description

The 71-451780-23S is a connector manufactured by Amphenol Industrial Operations. As a leading manufacturer of interconnect solutions, Amphenol provides robust and reliable connectors for various industrial applications. The 71-451780-23S is likely a circular connector designed for harsh environments, offering features like environmental sealing and durable construction.

Applications

  • Industrial Machinery: Used for connecting sensors, actuators, and other components in industrial equipment.
  • Transportation Equipment: Employed in vehicles, aircraft, and marine vessels for connecting electrical and electronic systems.
  • Military and Aerospace: Integrated into military equipment and aerospace systems where reliability and durability are critical.
  • Oil and Gas Industry: Used in oil and gas exploration and production equipment for connecting sensors, control systems, and power supplies.
  • Robotics: Employed in robotic systems for connecting motors, sensors, and control electronics.

Features

  • Circular Connector: Provides a robust and reliable connection in harsh environments.
  • Environmental Sealing: Protects the connector from dust, moisture, and other contaminants.
  • Durable Construction: Built to withstand vibration, shock, and extreme temperatures.
  • Multiple Contact Options: Available with various contact arrangements to meet specific application requirements.
  • Threaded Coupling: Provides a secure and reliable connection with resistance to accidental disconnection.
  • EMI/RFI Shielding: Offers protection against electromagnetic and radio frequency interference.

Benefits

  • Reliable Connection: Ensures a consistent and dependable connection in demanding environments.
  • Environmental Protection: Prevents damage from dust, moisture, and other contaminants.
  • Durable Performance: Withstands vibration, shock, and extreme temperatures.
  • Versatile Applications: Suitable for a wide range of industrial and harsh environment applications.
  • Secure Coupling: Prevents accidental disconnection and ensures a stable connection.

Additional Details

Due to the specific part number, detailed specifications require consulting the Amphenol datasheet for the 71 series. Key considerations include the number of contacts, contact material (e.g., gold-plated), shell material (e.g., aluminum, stainless steel), operating temperature range (typically -55°C to +125°C), and IP rating (e.g., IP67 for waterproof protection). It is likely a MIL-DTL-26482 series connector, known for its bayonet coupling and resistance to fluids and vibration.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess