EN
  • EN
  • DE

165X14739X

Part No 165X14739X
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CONN CAP DB25 WR SOCKET W/FLANGE
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type Cap (Cover), Sealing
For Use With/Related Products D-Sub Connectors, Female
Features 4-40, Hardware Included, Shielded, Water Resistant
Number of Positions 25
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621808-165X14739X
Ultra Librarian 3D Model Ultra Librarian 165X14739X CAD Model

Description

N

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
HARTING
D SUB IP 67_ 9 POLE FRONT SEAL
Need more? Email Us
HARTING
D-SUB 9 ZUGENTLASTUNGSBUEGEL
Need more? Email Us
Amphenol CONEC
CONN DSUB SLIDELOCK W/BOLT 15POS
Need more? Email Us
Phoenix Contact
DSUB CAP NUT WITH LINE SEAL FOR
Need more? Email Us
Phoenix Contact
25POS DSUB PROTECTIVE COVER
Need more? Email Us
HARTING
D SUB IP 67 SHIELDED CAP_FE_9P_M
Need more? Email Us
HARTING
D SUB FE 15 POLE METALLIZED PLAP
Need more? Email Us
Phoenix Contact
CONN PROTECTIVE COVER DB-9POS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess