EN
  • EN
  • DE

A29L400AUV-70F/Q

Part No A29L400AUV-70F/Q
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816298-A29L400AUV-70F/Q
Ultra Librarian 3D Model Ultra Librarian A29L400AUV-70F/Q CAD Model

Description

The Amic A29L400AUV-70F/Q is a 4 Mbit (512K x 8) CMOS 3.0 Volt-only, Uniform Sector Flash Memory. It is organized as 512 Kbytes of 8 bits. The A29L400AUV is offered in 32-pin PLCC, TSOP, and 48-pin TSOP packages. The device is designed to be surface mounted on conventional PCBs.

Applications

  • Embedded Systems: Firmware storage for embedded controllers.
  • Data Storage: Non-volatile storage for configuration data.
  • BIOS Storage: Storage for Basic Input/Output System (BIOS) firmware.
  • Industrial Control Systems: Program and data storage in industrial equipment.
  • Consumer Electronics: Storage for firmware and user data in various consumer devices.

Features

  • Single Power Supply Operation: 3.0 Volt-only operation for both read and write.
  • High Performance: Fast access time of 70 ns.
  • Uniform Sector Architecture: 64 uniform sectors of 8 Kbytes each.
  • Low Power Consumption: Low active and standby current.
  • Sector Protection: Hardware and software sector protection features.
  • Erase Suspend/Resume: Supports erase suspend and resume operations.
  • Write Protection: Prevents accidental programming.

Benefits

  • Ease of Use: Simple interface simplifies system integration.
  • Reliable Data Storage: Non-volatile storage retains data even when power is off.
  • Fast Access Time: Enables quick data retrieval.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Data Protection: Sector protection features prevent accidental data corruption.

Additional Details

The A29L400AUV-70F/Q is fabricated using advanced CMOS technology, ensuring high performance and low power consumption. It supports a variety of programming and erasing operations, allowing for flexible data management. The device is designed to be reliable and durable, making it suitable for a wide range of applications. It operates over an industrial temperature range, making it suitable for harsh environments. The device’s package (PLCC, TSOP) determines its physical mounting and connection characteristics. The 70F signifies the access time, while the Q usually relates to the package style. The memory can be programmed in-system.

You May Also Be Interested in

Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess