EN
  • EN
  • DE

SL3210015

Part No SL3210015
Manufacturer Ametherm
Catalog Inrush Current Limiters (ICL)
Description Circuit Protection Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ametherm
Win Source Part Number 1250629-SL3210015
Manufacturer Homepage www.ametherm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL3210015 CAD Model

Description

The SL3210015 is an inrush current limiter (ICL) manufactured by Ametherm. It's a thermistor designed to protect electrical circuits from damage caused by high inrush currents at startup. When equipment is first turned on, components like capacitors and transformers can draw a large surge of current. The SL3210015 limits this surge, preventing blown fuses, tripped circuit breakers, and component degradation. This component is commonly used in power supplies, motor drives, and other electronic devices.

Applications

  • Switch-Mode Power Supplies (SMPS): Protects the rectifier and smoothing capacitors from high inrush currents during startup.
  • AC Motors: Limits inrush current in AC motors, preventing damage to windings and bearings.
  • Transformers: Prevents saturation and reduces stress on transformer windings during initial energization.
  • LED Lighting: Protects LED drivers from inrush current, extending the lifespan of the LEDs.
  • Uninterruptible Power Supplies (UPS): Limits inrush current to the UPS system, ensuring a stable and reliable power source.

Features

  • High Inrush Current Suppression: Effectively limits the initial surge of current during startup.
  • Fast Response Time: Quickly reacts to inrush current events, providing immediate protection.
  • High Energy Absorption: Absorbs a significant amount of energy without being damaged.
  • Small Size: Compact design allows for easy integration into various electronic devices.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Protects Components: Prevents damage to sensitive electronic components from inrush current.
  • Extends Equipment Lifespan: Reduces stress on components, prolonging the lifespan of the equipment.
  • Improves Reliability: Prevents blown fuses and tripped circuit breakers, improving system reliability.
  • Reduces Maintenance Costs: Lowers the likelihood of component failures, reducing maintenance costs.
  • Simplifies Design: Easy to integrate into existing circuits, simplifying the design process.

Additional Details

The SL3210015 typically comes in a disc or radial leaded package for through-hole mounting. Key specifications include a resistance at 25°C (R25) of 1.5 Ohms, a maximum steady-state current of 15A and a body diameter. The operating temperature range is generally between -40°C and +125°C. The datasheet from Ametherm provides detailed information on the energy absorption capability, thermal time constant, and other electrical characteristics. The component automatically resets after cooling down once the inrush event has passed.

You May Also Be Interested in

EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Lowest to $0.1717
EPCOS (TDK)
THERMISTOR NTC 22OHM 3300K / Inrush Current Limiter 22 Ohms ±20% 4 A 0.591" (15.00mm)
Lowest to $1.2520
Ametherm
ICL 2 OHM 15% 18A 22.86MM / Inrush Current Limiter 2 Ohms ±15% 18 A 0.900" (22.86mm)
Lowest to $2.1520
Ametherm
ICL 25 OHM 20% 3A 16MM / Inrush Current Limiter 25 Ohms ±20% 3 A 0.630" (16.00mm)
Need more? Email Us
Ametherm
ICL 1 OHM 40A 35MM / Inrush Current Limiter 1 Ohms 40 A 1.378" (35.00mm)
Need more? Email Us
Ametherm
ICL 1 OHM 20% 20A 22MM
Lowest to $1.4163
EPCOS (TDK)
PTC RESETTABLE FUSE 560V 4DIP / Inrush Current Limiter 100 Ohms ±25%
Lowest to $2.2392
Ametherm
ICL 5 OHM 20% 12A 22MM
Need more? Email Us
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $2.4172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4322 $56.5932
13+ $7.7392 $100.6096
21+ $7.4974 $157.4454
28+ $7.2555 $203.1540
36+ $7.0137 $252.4932
48+ $6.2881 $301.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess