EN
  • EN
  • DE

AZ2850-2A-12D

Part No AZ2850-2A-12D
Manufacturer American Zettler, Inc.
Catalog Power Relays, Over 2 Amps
Description 40A POWER RELAY / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr American Zettler
Series AZ2850
Package Box
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 40 A
Switching Voltage 600VAC, 30VDC - Max
Coil Current 140 mA
Coil Type Non Latching
Termination Style PC Pin
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 25 ms
Release Time 25 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 86 Ohms
Standard Package 20
Win Source Part Number 1338560-AZ2850-2A-12D
Ultra Librarian 3D Model Ultra Librarian AZ2850-2A-12D CAD Model

Description

The AZ2850-2A-12D is a power relay with a DPST-NO (2 Form A) contact form manufactured by American Zettler.

  • Contact Form: DPST-NO (2 Form A)
  • Contact Rating (Current): 40A
  • Switching Voltage: 600VAC, 30VDC - Max
  • Coil Voltage: 12VDC
  • Coil Resistance: 86 Ohms
  • Operate Time: 25ms
  • Release Time: 25ms
  • Mounting Type: Through Hole
  • Temperature Range: -40°C ~ 85°C
  • Category: Relays - Power Relays, Over 2 Amps

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,27.5x32.2mm
Lowest to $1.1642
Omron
G6B-2114P-1-US-DC12 Omron Electronics General Purpose Relays SPST-NO + SPST-NC 12VDC datasheet, inventory, & pricing.
Lowest to $1.9792
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $1.3098
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
Omron
G5Q-14-DC5 Omron Electronics General Purpose Relays Power PCB Relay Sealed SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $0.7568
Omron
G4A-1A-PE-DC24 Omron Electronics General Purpose Relays Power PCB Relay SPST-NO 24VDC PCB datasheet, inventory, & pricing.
Lowest to $1.2806
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $1.0692
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.1060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess