EN
  • EN
  • DE

600S1R0AT250T

Part No 600S1R0AT250T
Manufacturer American Technical Ceramics
Catalog OEM Parts (0 - 9)
Description Cap Ceramic 1pF 250V C0G 0.05pF Pad SMD 0603 125C Ultra Low ESR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018173-600S1R0AT250T
Categories OEM Parts(0-9)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600S1R0AT250T CAD Model

Description

The 600S1R0AT250T is a single layer ceramic capacitor manufactured by American Technical Ceramics (ATC). ATC is known for producing high-reliability, high-performance capacitors for critical applications. This particular capacitor has a capacitance of 1.0 pF (picofarad) and a voltage rating of 250V. Single layer capacitors are often used in high-frequency applications due to their low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Applications:

  • RF and Microwave circuits
  • Filter networks
  • Oscillators
  • Impedance matching networks
  • Bypass and decoupling applications

Features:

  • High Q-factor for low loss
  • Low ESR and ESL for high-frequency performance
  • High self-resonant frequency
  • Small size for compact designs
  • High reliability

Benefits:

  • Enables high-performance RF and microwave circuits
  • Minimizes signal loss in high-frequency applications
  • Provides stable and reliable performance over a wide range of temperatures
  • Suitable for demanding applications requiring high reliability
  • Facilitates miniaturization of electronic devices

Additional Details:

The 600S1R0AT250T is constructed using a high-quality ceramic dielectric material. The single layer construction minimizes parasitic inductance and resistance, making it ideal for high-frequency applications. The capacitor is available in a variety of case sizes to accommodate different mounting requirements. It is typically surface-mount device (SMD) and is designed for reflow soldering. ATC capacitors are known for their tight tolerances and excellent stability over temperature and voltage. The Q-factor is a measure of the capacitor's energy efficiency, with higher Q-factors indicating lower energy loss. The self-resonant frequency (SRF) is the frequency at which the capacitor's impedance is at its minimum. Operating the capacitor near or above its SRF can significantly degrade its performance. Consider the application's voltage, current, and frequency requirements when selecting a capacitor. Proper handling and soldering techniques are essential to ensure the reliability of ATC capacitors.

You May Also Be Interested in

Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6445 $58.0050
220+ $0.5290 $116.3800
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4793 $289.9765
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess