EN
  • EN
  • DE

AME8500AEETAF16Z

Part No AME8500AEETAF16Z
Manufacturer AME, Inc
Catalog PMIC - Supervisors
Description Supervisory UP Reset Vout- 1.6V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006109-AME8500AEETAF16Z
Categories PMIC - Supervisors
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8500AEETAF16Z CAD Model

Description

The AME8500AEETAF16Z is a Power Management Integrated Circuit (PMIC) supervisor manufactured by AME, Inc. This device is designed to monitor voltage levels in electronic systems and provide reset signals to microcontrollers or other critical components when voltage falls outside acceptable limits. This ensures proper system operation and prevents data corruption or damage due to undervoltage conditions.

Applications

  • Microcontroller-based systems requiring voltage monitoring.
  • Embedded systems needing power-on reset functionality.
  • Industrial control systems for reliable operation.
  • Automotive electronics for safety-critical applications.
  • Consumer electronics requiring power management.
  • Portable devices for battery voltage monitoring.

Features

  • Adjustable Reset Threshold: Allows customization for specific voltage requirements.
  • Low Supply Current: Minimizes power consumption.
  • Open-Drain Reset Output: Provides flexible interfacing with various systems.
  • Small Package: Suitable for space-constrained applications.
  • Precision Voltage Monitoring: Accurate voltage detection for reliable operation.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions.

Benefits

  • Ensured System Reliability: Prevents malfunctions due to undervoltage.
  • Data Protection: Protects data from corruption during power failures.
  • Simplified System Design: Integrates voltage monitoring and reset functionality.
  • Reduced Power Consumption: Low supply current extends battery life in portable devices.
  • Flexible Application: Adjustable reset threshold allows for customization.
  • Improved System Stability: Hysteresis eliminates unwanted reset signals.

Technical Specifications

Input Voltage Range: Typically 1.6V to 5.5V (Check datasheet for exact values)
Reset Threshold Voltage: Adjustable (Check datasheet for specific adjustable range)
Reset Timeout Period: Typically 200ms (Check datasheet for exact value)
Supply Current: Typically 5µA (Check datasheet for exact value)
Output Type: Open Drain
Operating Temperature Range: -40°C to +85°C (Check datasheet for exact value)
Package Type: SOT-23 (or similar small package)

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess