Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex® UltraScale™
Package Bulk
Number of LABs/CLBs 67200
Number of Logic Elements/Cells 1176000
Total RAM Bits 62259200
Number of I/O 702
Voltage - Supply 0.922V ~ 0.979V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 2104-BBGA, FCBGA
Supplier Device Package 2104-FCBGA (47.5x47.5)
Base Product Number XCVU095
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1021235-XCVU095-2FFVB2104E
Ultra Librarian 3D Model Ultra Librarian XCVU095-2FFVB2104E CAD Model

Description

The XCVU095-2FFVB2104E is a Virtex® UltraScale™ FPGA belonging to the embedded-FPGAs category.

  • Package: 2104-BBGA, FCBGA
  • I/Os: 702
  • LABs/CLBs: 67200
  • Logic elements/cells: 1176000
  • Total RAM bits: 62259200
  • Voltage Supply: 0.922V to 0.979V
  • Temperature Range: 0°C to 100°C (TJ)
  • REACH: Unaffected
  • Mounting: SMD (SMT)
  • Supplier Device Package: 2104-FCBGA (47.5x47.5)

You May Also Be Interested in

Microsemi Corporation
IC FPGA 233 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL010-1FGG484I
Lattice Semiconductor Corporation
IC FPGA 334 I/O 484FBGA
Lowest to $45.9234
ECAD model for LCMXO2-7000HC-4FG484C
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $104.9213
ECAD model for EP1S40F1020C7
Intel
IC FPGA 473 I/O 672FBGA
Need more? Email Us
ECAD model for EP1S25F672C6
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Xilinx Inc.
IC FPGA 600 I/O 1157FCBGA
Lowest to $317.0231
ECAD model for XC7VX415T-2FFG1157C
Amd
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad
Need more? Email Us
ECAD model for XCV600-4FG680I
Xilinx Inc.
IC FPGA 296 I/O 484FBGA
Lowest to $120.6520
ECAD model for XC6SLX150T-2FGG484I
Intel
IC FPGA 384 I/O 896FBGA
Need more? Email Us
ECAD model for 5AGXMA7G4F31C5N

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention