Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex™-7 FPGA, 275K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Number of I/O 130
Base Product Number XC7Z035
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1025141-XC7Z035-2FBG676E
Ultra Librarian 3D Model Ultra Librarian XC7Z035-2FBG676E CAD Model

Description

This electronic component is a System on Chip (SoC) with a Win Source Part Number of 1025141-XC7Z035-2FBG676E.

  • Series: Zynq-7000
  • Core Processor: Dual ARM Cortex-A9 MPCore™ with CoreSight™
  • Speed: 800MHz
  • Package: Tray
  • Standard Package: 1
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA
  • I/Os: 130
  • RAM Size: 256KB
  • FPGA: Kintex-7 FPGA with 275K logic cells
  • Package/Case: 676-BBGA, FCBGA
  • Supplier Device Package: 676-FCBGA (27x27)

You May Also Be Interested in

Amd
IC FPGA 372 I/O 484FBGA / Spartan?-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Lowest to $247.4908
ECAD model for XC3S700A-5FGG484C
Altera
IC FPGA 289 I/O 484FBGA
Need more? Email Us
ECAD model for 10CL080ZF484I8G
Amd
IC FPGA 600 I/O 1157FCBGA / Virtex?-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA
Lowest to $1,121.1204
ECAD model for XC7VX690T-1FFG1157I
Amd
IC FPGA 220 I/O 324FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 220 1179648 30720 324-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX30-1FF324I
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $193.9105
ECAD model for EP4CE115F29C7
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CSFBGA
Need more? Email Us
ECAD model for LCMXO3LF-2100E-6MG256C
Amd
IC FPGA 220 I/O 324FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX50-3FF324C
Lattice Semiconductor Corporation
FIELD PROGRAMMABLE GATE ARRAY / ORCA?3C Field Programmable Gate Array (FPGA) IC 192 43008 2592 240-BFQFP Exposed Pad
Need more? Email Us
ECAD model for OR3T556PS240-DB
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL025T-1FG484M

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.4698 $330.4698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 650 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention