Products specifications

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 866MHz
Primary Attributes Artix™-7 FPGA, 85K Logic Cells
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 484-LFBGA, CSPBGA
Supplier Device Package 484-CSPBGA (19x19)
Number of I/O 130
Base Product Number XC7Z020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 122-1895
Standard Package 84
Win Source Part Number 989298-XC7Z020-3CLG484E
Ultra Librarian 3D Model Ultra Librarian XC7Z020-3CLG484E CAD Model

Description

The XC7Z020-3CLG484E is a powerful system on chip (SoC) integrated circuit from the Zynq-7000 series.

  • Processor: Dual ARM Cortex-A9 MPCore™ processor with CoreSight™, operating @ a speed of 866MHz
  • RAM Size: 256KB
  • Logic Cells: 85K
  • Ideal for: MCU and FPGA applications
  • Connectivity Options: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA
  • I/O Pins: 130
  • Package: 484-LFBGA, CSPBGA
  • Temperature Range: 0°C to 100°C (TJ)
  • Choice: Reliable and efficient choice for your embedded system design needs

You May Also Be Interested in

Amd
IC FPGA 176 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 176 32768 1728 256-BGA
Need more? Email Us
ECAD model for XCV50-4FG256I
Lattice Semiconductor Corporation
IC FPGA 222 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
Need more? Email Us
ECAD model for LFE3-17EA-6LFN484C
Intel
IC FPGA 178 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA
Need more? Email Us
ECAD model for 10M25DAF256C7G
Intel
IC FPGA 704 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 704 19822592 362000 1517-BBGA
Need more? Email Us
ECAD model for 5AGXFB3H4F40C5N
Lattice Semiconductor Corporation
FPGA, 256 CLBS, 12300 GATES
Need more? Email Us
ECAD model for OR2T10A4S240I-DB
Intel
IC FPGA 112 I/O 153MBGA
Lowest to $166.3200
ECAD model for 10M08SCM153C8G
Lattice Semiconductor Corporation
IC FPGA 222 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 222 716800 17000 484-BBGA
Need more? Email Us
ECAD model for LFE3-17EA-8FN484I
Xilinx Inc.
FPGA Virtex-II Family 2M Gates 24192 Cells 750MHz 0.15um/0.12um (CMOS) Technology 1.5V 957-Pin FCBGA
Need more? Email Us
ECAD model for XC2V2000-5BF957C
Xilinx Inc.
FPGA Spartan®-3 Family 1M Gates 17280 Cells 90nm Technology 1.2V 456-Pin FBGA
Need more? Email Us
ECAD model for XA3S10004FG456I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.2425 $89.2425
2+ $86.3637 $172.7274
3+ $83.4849 $250.4547
5+ $74.8485 $374.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,499 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention