Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Automotive, AEC-Q100, Spartan®-6 LX XA
Package Tray
Number of LABs/CLBs 3411
Number of Logic Elements/Cells 43661
Total RAM Bits 2138112
Number of I/O 218
Voltage - Supply 1.14V ~ 1.26V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XA6SLX45
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7B
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1009016-XA6SLX45-2CSG324Q
Ultra Librarian 3D Model Ultra Librarian XA6SLX45-2CSG324Q CAD Model

Description

The Spartan-6 LX XA is a Field Programmable Gate Array (FPGA) integrated circuit that is part of the automotive and AEC-Q100 series.

  • Package: 324-LFBGA, CSPBGA
  • Number of I/O: 218
  • Number of LABs/CLBs: 3411
  • Number of Logic Elements/Cells: 43661
  • Total RAM Bits: 2138112
  • Voltage Supply: 1.14V to 1.26V
  • Temperature Range: -40°C to 125°C
  • ECCN: 3A001A7B compliant
  • MSL Level: 3
  • Supplier: AMD Xilinx
  • Base Product Number: XA6SLX45

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Lowest to $199.2367
ECAD model for LFE5UM5G-25F-8MG285I
Lattice Semiconductor Corporation
Field-Programmable System Chip (FPSC) Eight-Channel x 850 Mbits/s Backplane Transceiver
Lowest to $133.6729
ECAD model for ORT8850L-1BMN680C
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
ECAD model for OR2C12A4S240-DB
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2
Microchip Technology
IC FPGA 81 I/O 100TQFP
Need more? Email Us
ECAD model for A54SX32A-FTQG100
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
ECAD model for OR3T807PS208-DB
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K130EFC484-2N
Microchip Technology
IC FPGA 180 I/O 324CSBGA
Need more? Email Us
ECAD model for M2GL025-FCSG325I
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $1,847.1643
ECAD model for 10AX066K3F35E2SG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $116.6667 $233.3334
3+ $112.7778 $338.3334
4+ $101.1111 $404.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention