EN
  • EN
  • DE

PALC16L8Q-25CN

Part No PALC16L8Q-25CN
Manufacturer Amd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 267744-PALC16L8Q-25CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC16L8Q-25CN CAD Model

Description

The PALC16L8Q-25CN, manufactured by AMD, is a Programmable Array Logic (PAL) device. The '16L8' signifies a specific architecture with 16 inputs and 8 outputs, where 'L' typically indicates active-low outputs. The 'Q' suggests a quarter-power version and '-25' indicates a propagation delay of 25 nanoseconds. 'CN' likely designates the package type (e.g., plastic DIP).

Applications:

  • Address Decoding: Selecting specific memory locations or peripherals in digital systems.
  • Data Routing: Implementing multiplexers and demultiplexers for data selection.
  • Simple State Machines: Controlling sequential logic processes.
  • Combinatorial Logic Functions: Replacing discrete logic gates for simplified designs.
  • Chip Select Generation: Generating chip select signals for memory and peripheral devices.

Features:

  • 16 Inputs: Accepts 16 input signals for implementing complex logic.
  • 8 Outputs: Provides 8 active-low output signals.
  • Programmable AND Array: Allows for customization of logic functions.
  • Fixed OR Array: Combines the AND array outputs.
  • TTL Compatibility: Operates with standard TTL logic levels.

Benefits:

  • Reduced Power Consumption: The 'Q' designation indicates a lower power version compared to standard PALs.
  • Simplified Circuit Design: Replaces numerous discrete logic gates, reducing complexity and board space.
  • Design Flexibility: Allows for easy modification and adaptation of logic functions.
  • Improved Reliability: Fewer interconnections lead to improved system reliability.
  • Faster Design Cycles: Simplifies the design process compared to discrete logic.

Additional Details:

The PALC16L8Q-25CN is programmed using specialized hardware programmers to blow fuses within the AND array, establishing the desired logic connections. The 25ns propagation delay is a critical performance parameter for timing-sensitive applications. Active-low outputs mean the output is logic low when active. Package information (CN) details the physical mounting. The AMD datasheet provides comprehensive specifications, including programming instructions and timing diagrams.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess