EN
  • EN
  • DE

PAL20RS4CJS

Part No PAL20RS4CJS
Manufacturer Amd
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205703-PAL20RS4CJS
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20RS4CJS CAD Model

Description

The PAL20RS4CJS is a Programmable Array Logic (PAL) device manufactured by AMD. It is a high-performance, cost-effective solution for implementing custom logic functions in a wide range of digital systems.

Applications

  • Address decoding: Used in memory systems and peripheral interfaces to decode memory addresses.
  • Data routing: Employed in data multiplexing and demultiplexing applications.
  • State machine implementation: Facilitates the design of sequential logic circuits for control systems.
  • Peripheral control: Used in controlling peripheral devices connected to a microprocessor.
  • Combinatorial logic functions: Implements complex logic equations for data processing and control applications.

Features

  • Programmable AND array: Allows customization of logic functions through programmable connections.
  • Fixed OR array: Combines the outputs of the AND array to generate the final outputs.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic devices.
  • High-speed operation: Offers fast propagation delays for high-performance applications.
  • Low power consumption: Minimizes power dissipation for energy-efficient systems.
  • 20-pin package: Offers a compact footprint for space-constrained applications.
  • Registered outputs: Provides clocked outputs for synchronous operation.
  • 4 Registered Outputs: Four outputs are registered, meaning they are clocked, which provides better timing control and reduces the risk of race conditions in designs.
  • Security Fuse: This feature is essential for protecting the intellectual property of a design by preventing unauthorized reading or copying of the programmed logic.

Benefits

  • Design flexibility: Enables the implementation of custom logic functions tailored to specific application requirements.
  • Reduced component count: Integrates multiple logic gates into a single device, simplifying circuit design and reducing board space.
  • Improved performance: Offers high-speed operation compared to discrete logic solutions.
  • Cost-effectiveness: Provides a cost-effective alternative to custom ASICs for low to medium volume applications.
  • Simplified design process: Eases the design process with readily available programming tools and development support.
  • Enhanced system reliability: Reduces the number of interconnections, improving system reliability.

Additional Details

The PAL20RS4CJS typically operates with a supply voltage of 5V. Programming is usually done using a PAL programmer. The device's internal architecture consists of an AND array followed by a fixed OR array. The AND array is programmed to implement the desired logic functions, and the OR array combines the outputs of the AND array to generate the final output signals. The registered outputs provide a synchronous interface for clocked operation.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess