EN
  • EN
  • DE

OSA275FAA6CB/CBS

Part No OSA275FAA6CB/CBS
Manufacturer Amd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 264249-OSA275FAA6CB/CBS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OSA275FAA6CB/CBS CAD Model

Description

The AMD OSA275FAA6CB/CBS is an Opteron series processor, likely a dual-core model, intended for use in servers and high-end workstations. It's designed to deliver robust performance and reliability for demanding computing environments.

Applications

  • Server applications, including web servers, database servers, and application servers.
  • High-performance workstations used for content creation, engineering, and scientific research.
  • Virtualization platforms, allowing multiple operating systems to run on a single physical server.
  • Data centers seeking energy-efficient yet powerful processing solutions.
  • Cloud computing environments.

Features

  • Dual-core Opteron architecture for simultaneous processing of multiple tasks.
  • Integrated memory controller to reduce memory latency and improve data access speeds.
  • HyperTransport technology for high-speed communication between the processor and other system components.
  • Socket 940 compatibility, ensuring compatibility with a range of server and workstation motherboards.
  • Advanced power management features to optimize energy consumption and reduce heat generation.

Benefits

  • Enhanced multitasking capabilities due to the dual-core design, enabling smooth operation under heavy workloads.
  • Reduced memory latency and faster data access, leading to improved system responsiveness.
  • High-speed communication between components, ensuring efficient data transfer and optimal performance.
  • Compatibility with a wide range of server and workstation platforms, providing flexibility in system design and upgrades.
  • Lower power consumption and reduced heat generation, contributing to energy efficiency and lower operating costs.

Additional Details

The AMD OSA275FAA6CB/CBS processor is designed to provide a balance of performance and energy efficiency, making it suitable for a variety of server and workstation applications. Its dual-core architecture allows it to handle multiple tasks simultaneously, improving overall system responsiveness. The integrated memory controller reduces memory latency, leading to faster data access and improved performance in memory-intensive applications. HyperTransport technology enables high-speed communication between the processor and other system components, ensuring efficient data transfer and optimal performance. The processor is compatible with Socket 940 motherboards, providing flexibility in system design and upgrades. Advanced power management features help to optimize energy consumption and reduce heat generation, contributing to energy efficiency and lower operating costs. The processor is a suitable choice for data centers and other environments where power consumption is a concern. The 'CBS' suffix may indicate specific stepping or feature sets, but more information would be required to confirm this. Overall, the AMD OSA275FAA6CB/CBS is a reliable and powerful processor that delivers enhanced performance and efficiency for a variety of applications.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess