Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952639-OS6328WKT8GHK
Series *
Ultra Librarian 3D Model Ultra Librarian OS6328WKT8GHK CAD Model

Description

The AMD Opteron OS6328WKT8GHK is a server processor designed for multi-socket server configurations, belonging to the Opteron 6300 series. These processors aim to deliver high performance and scalability for enterprise environments, especially those running virtualization, database applications, and cloud computing workloads. The OS6328WKT8GHK is intended for demanding applications requiring significant processing power and memory bandwidth.

Applications:

  • Virtualization Platforms: Provides the necessary processing power and core density for hosting numerous virtual machines.
  • Database Servers: Well-suited for running large databases requiring high memory bandwidth and core counts.
  • Cloud Computing Infrastructure: Employed in cloud environments to handle various workloads and user demands.
  • High-Performance Computing (HPC): Utilized in compute clusters for scientific simulations and data analysis.
  • Enterprise Servers: Found in business-critical servers to ensure reliability and performance for essential applications.

Features:

  • Eight Cores: Offers eight processing cores for parallel execution of tasks.
  • Socket G34: Designed for motherboards utilizing the G34 socket.
  • HyperTransport Technology: Incorporates HyperTransport links for fast inter-processor communication.
  • Integrated Memory Controller: Features an integrated memory controller to reduce latency and improve memory bandwidth.
  • AMD-V Technology: Supports AMD Virtualization (AMD-V) for hardware-assisted virtualization.
  • Power Management: Includes power management features to optimize energy consumption.

Benefits:

  • High Core Density: Enables greater performance per watt and improved consolidation ratios.
  • Scalability: Supports multi-socket configurations, allowing for increased processing power as needed.
  • Enhanced Virtualization Performance: AMD-V technology improves the performance and efficiency of virtual machines.
  • Improved Memory Bandwidth: The integrated memory controller enhances memory access speeds, boosting overall system performance.
  • Reduced Latency: HyperTransport technology minimizes latency between processors, leading to faster communication and improved application responsiveness.

The OS6328WKT8GHK operates at a specific clock speed and TDP (Thermal Design Power), contributing to its performance characteristics. The exact specifications would be available in the official AMD documentation for the Opteron 6300 series. The processor is built using a specific manufacturing process, ensuring efficiency and reliability. Its architecture allows for efficient execution of multi-threaded applications, making it well-suited for server environments where parallel processing is crucial.

You May Also Be Interested in

Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention