EN
  • EN
  • DE

OS4171FNU6DG0

Part No OS4171FNU6DG0
Manufacturer Amd
Catalog CPU
Description Opteron 4171 HE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436915-OS4171FNU6DG0
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian OS4171FNU6DG0 CAD Model

Description

The OS4171FNU6DG0 is a processor in the AMD Opteron series, specifically designed for server and workstation usage. Known as the Opteron 4171 HE, this CPU provides a balance of performance and energy efficiency, making it an excellent choice for environments that need to minimize power consumption without sacrificing computational capability. With six cores, this processor can handle multiple tasks simultaneously, ensuring smooth operation for business-critical applications. It's particularly well-suited for small to medium-sized enterprise servers, virtualization, and other compute-intensive tasks. The Opteron 4171 HE's focus on lower energy consumption makes it a compelling option for eco-conscious businesses aiming to reduce their operational costs and environmental footprint.

You May Also Be Interested in

Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess