EN
  • EN
  • DE

STM8L101G2U6TR

Part No STM8L101G2U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28UFQFPN  /  STM8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tape & Reel (TR)
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Infrared, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-UFQFN
Supplier Device Package 28-UFQFPN (4x4)
Base Product Number STM8
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262070-STM8L101G2U6TR
Ultra Librarian 3D Model Ultra Librarian STM8L101G2U6TR CAD Model

Description

STM8L101G2U6TR Microcontroller by STMicroelectronics

The STM8L101G2U6TR is a cutting-edge microcontroller product from STMicroelectronics, tailored for cost-sensitive applications requiring low power consumption. This microcontroller is part of the STM8L ultra-low-power series, designed to deliver high performance and efficiency with an emphasis on extending battery life in portable devices.

At the heart of the STM8L101G2U6TR lies an advanced STM8 core operating at a frequency of up to 16 MHz. This core is complemented by 8KB of Flash program memory, which is ample for small to medium-sized applications. The device also includes 1KB of RAM and 256 bytes of EEPROM, which is ideal for storing non-volatile data.

Key Features:

  • Operating Voltage: 2.95 V to 5.5 V, accommodating a wide range of power supplies and battery types.
  • 5-channel DMA controller, streamlining data transfers and reducing CPU load, thus contributing to lower power consumption.
  • Integrated true data EEPROM with up to 300,000 write/erase cycles and 40 years of data retention, ensuring reliability and longevity of critical data storage.
  • Multiple communication interfaces including I2C, SPI, and UART, enabling versatile connectivity options with other peripherals and microcontrollers.
  • Analog-to-digital converter (ADC) with up to 10-bit resolution, facilitating accurate sensor data acquisition and analog signal processing.
  • Low power modes including wait, active-halt, and true power-down mode, allowing for significant energy savings when the MCU is idle or performing minimal tasks.
  • Temperature range from -40°C to +85°C, ensuring stable operation under varying environmental conditions.

The STM8L101G2U6TR comes in a compact UFQFPN20 package, making it suitable for space-constrained applications. It is an ideal choice for a variety of applications, including industrial control systems, consumer electronics, battery management, and portable medical devices.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8L101G2U6TR, enabling rapid development and time-to-market for designers and engineers. With its balance of performance, power efficiency, and cost-effectiveness, the STM8L101G2U6TR is a smart choice for a multitude of low-power and portable applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5262 $61.0480
95+ $1.2524 $118.9780
145+ $1.2132 $175.9140
200+ $1.1741 $234.8200
255+ $1.1349 $289.3995
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess