EN
  • EN
  • DE

MACH131-10JC-12JI

Part No MACH131-10JC-12JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028294-MACH131-10JC-12JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH131-10JC-12JI CAD Model

Description

The MACH131-10JC-12JI is a high-performance Programmable Logic Device (PLD) from AMD (now Xilinx). It's part of the MACH (Macro Array CMOS High-speed) family of devices, designed for a wide range of logic integration applications. These devices offer a flexible and efficient solution for implementing custom logic functions, replacing multiple discrete logic components with a single integrated circuit.

Applications

  • Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
  • State Machine Implementation: Implements complex state machines for controlling sequential logic.
  • Peripheral Control: Controls various peripherals in embedded systems, such as timers, UARTs, and ADCs.
  • Glue Logic Replacement: Replaces discrete logic gates to simplify board design and reduce component count.
  • Programmable Interconnect: Provides programmable interconnect between different components in a system.

Features

  • High-Speed Operation: Offers propagation delays as low as 12ns, enabling high-performance system operation.
  • Programmable Logic Array (PLA): Features a PLA architecture that allows for flexible implementation of complex logic functions.
  • Electrically Erasable and Reprogrammable: Can be reprogrammed multiple times, allowing for design iterations and updates.
  • Low Power Consumption: Consumes relatively low power, making it suitable for battery-powered applications.
  • JEDEC Standard Programming: Programmed using standard JEDEC files, simplifying the programming process.

Benefits

  • Reduced Design Complexity: Simplifies board design by integrating multiple logic functions into a single device.
  • Improved System Performance: Enables high-speed operation due to low propagation delays.
  • Increased Design Flexibility: Allows for design modifications and updates through reprogramming.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Faster Time-to-Market: Reduces development time due to ease of programming and design changes.

Additional Details

The MACH131-10JC-12JI comes in a J-leaded chip carrier (JLCC) package. The “-10” in the part number indicates a specific speed grade, and the “-12” refers to the propagation delay. It is programmed via a JEDEC file generated from logic design software. The device is no longer in production by AMD/Xilinx, but may be available through distributors. It finds applications in a broad range of legacy systems and can be a cost-effective solution for specific requirements.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess