EN
  • EN
  • DE

MACH130-15JC-18JI

Part No MACH130-15JC-18JI
Manufacturer Amd
Catalog OEM Parts (M - N)
Description MACH130-15JC-18JI Amd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 964228-MACH130-15JC-18JI
Categories OEM Parts(M-N)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MACH130-15JC-18JI CAD Model

Description

The MACH130-15JC-18JI is a Complex Programmable Logic Device (CPLD) manufactured by AMD (formerly Lattice Semiconductor). CPLDs are integrated circuits used to implement custom logic functions. They offer a balance between the flexibility of FPGAs and the simplicity of simpler programmable logic devices (PLDs).

Applications:

  • Industrial Control Systems: Used for implementing custom control logic in industrial automation equipment.
  • Networking Equipment: Employed in routers, switches, and other networking devices for implementing custom packet processing and control functions.
  • Data Acquisition Systems: Utilized in data acquisition boards and systems for implementing custom data processing and control logic.
  • Medical Devices: Integrated into medical diagnostic and monitoring equipment for implementing custom control and data processing functions.
  • Automotive Electronics: Applied in automotive control systems for implementing custom control logic and interface functions.

Features:

  • High-Speed Performance: Offers fast propagation delays, enabling high-speed operation in demanding applications.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the circuit board.
  • Non-Volatile Configuration: Retains its configuration even when power is removed, eliminating the need for external configuration memory.
  • Flexible I/O: Provides a wide range of input/output options, allowing for easy interface to various external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Benefits:

  • Custom Logic Implementation: Allows for the implementation of custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing the overall component count and board space.
  • Increased Design Flexibility: Offers greater design flexibility compared to fixed-function logic devices, allowing for easy modification and adaptation to changing requirements.
  • Faster Time-to-Market: Enables faster prototyping and development cycles compared to traditional ASIC design.
  • Improved System Performance: Enhances system performance by implementing critical logic functions in hardware, reducing the load on the system processor.

Additional Details:

The MACH130-15JC-18JI typically features a sea-of-gates architecture, where the logic is implemented using an array of configurable logic blocks (CLBs) interconnected by a programmable routing matrix. This architecture allows for a high degree of flexibility in implementing complex logic functions. The device is programmed using specialized software tools provided by AMD (formerly Lattice Semiconductor). It is packaged in a J-leaded chip carrier (JLCC) package. Specific technical specifications, such as the number of logic gates, propagation delay, and operating voltage, can be found in the product datasheet.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess